TE Connectivity Twisted Pair Cable 3161153001

Description
Body Features Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : Blue, Red Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter : 1.17 MM  [.046 INCH ] Overall Outside Diameter : 3.20 MM  [.122 INCH ] Strand Size (AWG) : 30 Wire Size (AWG) : 18 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 55 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : Blue, Red Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter : 1.17 MM  [.046 INCH ] Overall Outside Diameter : 3.20 MM  [.122 INCH ] Strand Size (AWG) : 30 Wire Size (AWG) : 18 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 55 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 3161153001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
3161153001
Twisted Pair Cable 3161153001
Body Features Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : Blue, Red Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter : 1.17 MM  [.046 INCH ] Overall Outside Diameter : 3.20 MM  [.122 INCH ] Strand Size (AWG) : 30 Wire Size (AWG) : 18 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 55 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Twisted Pair Cable Conductor Material : Tin-Coated Copper
  • Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color : Blue, Red

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 19

Dimensions


  • Conductor Diameter : 1.17 MM  [.046 INCH ]
  • Overall Outside Diameter : 3.20 MM  [.122 INCH ]
  • Strand Size (AWG) : 30
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Twisted Pair Cable Voltage Rating (VAC) : 600

Product Type Features


  • Cable Style : Primary
  • Product Classification : Cable - High Performance - Spec 44, 55 and RCW
  • Product Type : Cable
  • Twisted Pair Cable Type : Spec 55

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 3161153001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 0054443001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 016629-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 1106233001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Halogen-Free Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 004671-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers