TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 316041-6

Description
Win Source Part Number: 1363010-316041-6 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-5 Package: Bulk Product Status: Active Base Product Number: 316041 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 10-12 AWG Contact Finish: Silver Contact Finish Thickness: 100.0µin (2.54µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363010-316041-6 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-5 Package: Bulk Product Status: Active Base Product Number: 316041 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 10-12 AWG Contact Finish: Silver Contact Finish Thickness: 100.0µin (2.54µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 316041-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
316041-6
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 316041-6
Win Source Part Number: 1363010-316041-6 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-5 Package: Bulk Product Status: Active Base Product Number: 316041 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 10-12 AWG Contact Finish: Silver Contact Finish Thickness: 100.0µin (2.54µm)

Win Source Part Number: 1363010-316041-6
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-5
Package: Bulk
Product Status: Active
Base Product Number: 316041
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 10-12 AWG
Contact Finish: Silver
Contact Finish Thickness: 100.0µin (2.54µm)

Buy Now Datasheet
Crimp Contacts - 7189778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7189778
Crimp Contacts 7189778
TE Connectivity 316041-6 Crimp Terminal

TE Connectivity 316041-6 Crimp Terminal

Supplier's Site
Crimp Contacts - 7189778P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7189778P
Crimp Contacts 7189778P
TE Connectivity 316041-6 Crimp Terminal

TE Connectivity 316041-6 Crimp Terminal

Supplier's Site
Crimp Contacts - 1648911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1648911
Crimp Contacts 1648911
TE Connectivity 316041-6 Crimp Terminal

TE Connectivity 316041-6 Crimp Terminal

Supplier's Site
Contact, Receptacle, 12-10Awg, Crimp; Product Range Amp Te Connectivity - 92H6780 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 12-10Awg, Crimp; Product Range Amp Te Connectivity
92H6780
Contact, Receptacle, 12-10Awg, Crimp; Product Range Amp Te Connectivity 92H6780
CONTACT, RECEPTACLE, 12-10AWG, CRIMP; Product Range:Dynamic D-5000 Series; Contact Gender:Socket; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, RECEPTACLE, 12-10AWG, CRIMP; Product Range:Dynamic D-5000 Series; Contact Gender:Socket; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 316041-6 7189778 7189778P 92H6780
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Crimp Contacts Crimp Contacts Contact, Receptacle, 12-10Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RF Contacts - 1055331-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
TIG Welding Electrodes -  - Plansee SE
Specs
Material Aluminum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Applications TIG Welding
View Details