TE Connectivity Contact, Receptacle, 12-10Awg, Crimp; Product Range Amp Te Connectivity 316041-2

Description
CONTACT, RECEPTACLE, 12-10AWG, CRIMP; Product Range:Dynamic D-5 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:12AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, RECEPTACLE, 12-10AWG, CRIMP; Product Range:Dynamic D-5 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:12AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Receptacle, 12-10Awg, Crimp; Product Range Amp Te Connectivity - 02H0491 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 12-10Awg, Crimp; Product Range Amp Te Connectivity
02H0491
Contact, Receptacle, 12-10Awg, Crimp; Product Range Amp Te Connectivity 02H0491
CONTACT, RECEPTACLE, 12-10AWG, CRIMP; Product Range:Dynamic D-5 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:12AWG RoHS Compliant: Yes

CONTACT, RECEPTACLE, 12-10AWG, CRIMP; Product Range:Dynamic D-5 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:12AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 12-10Awg, Crimp; Product Range Amp Te Connectivity - 44AC0106 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 12-10Awg, Crimp; Product Range Amp Te Connectivity
44AC0106
Contact, Socket, 12-10Awg, Crimp; Product Range Amp Te Connectivity 44AC0106
CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:Dynamic D-5 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG RoHS Compliant: Yes

CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:Dynamic D-5 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 02H0491
Product Name Contact, Receptacle, 12-10Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-1437709-6 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details