TE Connectivity Power Cable Breakouts 315865-000

Description
Body Features Color : Black Flexibility : Semi-Rigid Configuration Features Number of Branches/Legs : 6 Dimensions Application Diameter (Max) (Body) : 98 MM  [3.85 INCH ] Application Diameter (Max) (Leg) : 38/19 (Phase/Ground) MM  [1.5/.75 (Phase/Ground) INCH  ] Application Diameter (Min) (Body) : 37 MM  [1.45 INCH ] Application Diameter (Min) (Leg) : 15/8 (Phase/Ground) MM  [.6/.3 (Phase/Ground) INCH  ] Expanded Inside Diameter (Min) (Body) : 114 MM  [4.49 INCH ] Expanded Inside Diameter (Min) (Leg) : 44.7 MM  [1.76 INCH ] Leg Length : 51 MM  [2.01 INCH ] Power Cable Breakout Overall Length : 216 MM  [8.5 INCH ] Recovered Inside Diameter (Max) (Body) : 35 MM  [1.38 INCH ] Recovered Inside Diameter (Max) (Leg) : 14 MM  [.55 INCH ] Recovered Wall Thickness (Max) (Body) : 4 MM  [.16 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.2 MM  [.09 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Power Cable Breakout Voltage Rating (KV) : ≤ 1 Industry Standards CSA Certified : No UL Rating : No Mechanical Attachment Mechanical Reinforcement : No Operation/Applicatio n Emission Free : No Free of Lead, Cadmium, Heavy Metals : Yes Low Smoke Emission : Yes Marine-Offshore-Ship building Certified : No Mechanical Resistance : Against Mechanical Impact Non-Toxic & Non-Corrosive Emission : Yes Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Other Other Colors Available : No Packaging Features Standard Pack : 3 Product Availability Minimum Order Quantity : 3 Power Cable Breakout Product Availability : ASIA, AMERICAS, ANZPAC, EMEA Product Type Features Adhesive Coating : Yes Coating Style : Planar, Spiral Component Design : Heat Shrink Material System : Crosslinked Polyolefin Power Cable Breakout Product Type : Cable Breakout Boot Power Cable Breakout Shrink Ratio : > 2.5:1 Power Cable Breakout Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Chemical Resistance : Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) Environmental Resistance : Moisture, Weathering, Rain, Salt Water, Contaminated Water … Flammability : Non-Flame-Retardant
Request a Quote
Description
Body Features Color : Black Flexibility : Semi-Rigid Configuration Features Number of Branches/Legs : 6 Dimensions Application Diameter (Max) (Body) : 98 MM  [3.85 INCH ] Application Diameter (Max) (Leg) : 38/19 (Phase/Ground) MM  [1.5/.75 (Phase/Ground) INCH  ] Application Diameter (Min) (Body) : 37 MM  [1.45 INCH ] Application Diameter (Min) (Leg) : 15/8 (Phase/Ground) MM  [.6/.3 (Phase/Ground) INCH  ] Expanded Inside Diameter (Min) (Body) : 114 MM  [4.49 INCH ] Expanded Inside Diameter (Min) (Leg) : 44.7 MM  [1.76 INCH ] Leg Length : 51 MM  [2.01 INCH ] Power Cable Breakout Overall Length : 216 MM  [8.5 INCH ] Recovered Inside Diameter (Max) (Body) : 35 MM  [1.38 INCH ] Recovered Inside Diameter (Max) (Leg) : 14 MM  [.55 INCH ] Recovered Wall Thickness (Max) (Body) : 4 MM  [.16 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.2 MM  [.09 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Power Cable Breakout Voltage Rating (KV) : ≤ 1 Industry Standards CSA Certified : No UL Rating : No Mechanical Attachment Mechanical Reinforcement : No Operation/Applicatio n Emission Free : No Free of Lead, Cadmium, Heavy Metals : Yes Low Smoke Emission : Yes Marine-Offshore-Ship building Certified : No Mechanical Resistance : Against Mechanical Impact Non-Toxic & Non-Corrosive Emission : Yes Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Other Other Colors Available : No Packaging Features Standard Pack : 3 Product Availability Minimum Order Quantity : 3 Power Cable Breakout Product Availability : ASIA, AMERICAS, ANZPAC, EMEA Product Type Features Adhesive Coating : Yes Coating Style : Planar, Spiral Component Design : Heat Shrink Material System : Crosslinked Polyolefin Power Cable Breakout Product Type : Cable Breakout Boot Power Cable Breakout Shrink Ratio : > 2.5:1 Power Cable Breakout Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Chemical Resistance : Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) Environmental Resistance : Moisture, Weathering, Rain, Salt Water, Contaminated Water … Flammability : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Breakouts - 315865-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Breakouts
315865-000
Power Cable Breakouts 315865-000
Body Features Color : Black Flexibility : Semi-Rigid Configuration Features Number of Branches/Legs : 6 Dimensions Application Diameter (Max) (Body) : 98 MM  [3.85 INCH ] Application Diameter (Max) (Leg) : 38/19 (Phase/Ground) MM  [1.5/.75 (Phase/Ground) INCH  ] Application Diameter (Min) (Body) : 37 MM  [1.45 INCH ] Application Diameter (Min) (Leg) : 15/8 (Phase/Ground) MM  [.6/.3 (Phase/Ground) INCH  ] Expanded Inside Diameter (Min) (Body) : 114 MM  [4.49 INCH ] Expanded Inside Diameter (Min) (Leg) : 44.7 MM  [1.76 INCH ] Leg Length : 51 MM  [2.01 INCH ] Power Cable Breakout Overall Length : 216 MM  [8.5 INCH ] Recovered Inside Diameter (Max) (Body) : 35 MM  [1.38 INCH ] Recovered Inside Diameter (Max) (Leg) : 14 MM  [.55 INCH ] Recovered Wall Thickness (Max) (Body) : 4 MM  [.16 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.2 MM  [.09 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Power Cable Breakout Voltage Rating (KV) : ≤ 1 Industry Standards CSA Certified : No UL Rating : No Mechanical Attachment Mechanical Reinforcement : No Operation/Applicatio n Emission Free : No Free of Lead, Cadmium, Heavy Metals : Yes Low Smoke Emission : Yes Marine-Offshore-Ship building Certified : No Mechanical Resistance : Against Mechanical Impact Non-Toxic & Non-Corrosive Emission : Yes Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Other Other Colors Available : No Packaging Features Standard Pack : 3 Product Availability Minimum Order Quantity : 3 Power Cable Breakout Product Availability : ASIA, AMERICAS, ANZPAC, EMEA Product Type Features Adhesive Coating : Yes Coating Style : Planar, Spiral Component Design : Heat Shrink Material System : Crosslinked Polyolefin Power Cable Breakout Product Type : Cable Breakout Boot Power Cable Breakout Shrink Ratio : > 2.5:1 Power Cable Breakout Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Chemical Resistance : Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) Environmental Resistance : Moisture, Weathering, Rain, Salt Water, Contaminated Water … Flammability : Non-Flame-Retardant

Body Features


  • Color : Black
  • Flexibility : Semi-Rigid

Configuration Features


  • Number of Branches/Legs : 6

Dimensions


  • Application Diameter (Max) (Body) : 98 MM  [3.85 INCH ]
  • Application Diameter (Max) (Leg) : 38/19 (Phase/Ground) MM  [1.5/.75 (Phase/Ground) INCH ]
  • Application Diameter (Min) (Body) : 37 MM  [1.45 INCH ]
  • Application Diameter (Min) (Leg) : 15/8 (Phase/Ground) MM  [.6/.3 (Phase/Ground) INCH ]
  • Expanded Inside Diameter (Min) (Body) : 114 MM  [4.49 INCH ]
  • Expanded Inside Diameter (Min) (Leg) : 44.7 MM  [1.76 INCH ]
  • Leg Length : 51 MM  [2.01 INCH ]
  • Power Cable Breakout Overall Length : 216 MM  [8.5 INCH ]
  • Recovered Inside Diameter (Max) (Body) : 35 MM  [1.38 INCH ]
  • Recovered Inside Diameter (Max) (Leg) : 14 MM  [.55 INCH ]
  • Recovered Wall Thickness (Max) (Body) : 4 MM  [.16 INCH ]
  • Recovered Wall Thickness (Max) (Leg) : 2.2 MM  [.09 INCH ]
  • Wall Thickness : Thick/Heavy

Electrical Characteristics


  • Power Cable Breakout Voltage Rating (KV) : ≤ 1

Industry Standards


  • CSA Certified : No
  • UL Rating : No

Mechanical Attachment


  • Mechanical Reinforcement : No

Operation/Application


  • Emission Free : No
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Low Smoke Emission : Yes
  • Marine-Offshore-Shipbuilding Certified : No
  • Mechanical Resistance : Against Mechanical Impact
  • Non-Toxic & Non-Corrosive Emission : Yes
  • Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
  • UV-Stabilized : Yes

Other


  • Other Colors Available : No

Packaging Features


  • Standard Pack : 3

Product Availability


  • Minimum Order Quantity : 3
  • Power Cable Breakout Product Availability : ASIA, AMERICAS, ANZPAC, EMEA

Product Type Features


  • Adhesive Coating : Yes
  • Coating Style : Planar, Spiral
  • Component Design : Heat Shrink
  • Material System : Crosslinked Polyolefin
  • Power Cable Breakout Product Type : Cable Breakout Boot
  • Power Cable Breakout Shrink Ratio : > 2.5:1
  • Power Cable Breakout Technology : Heat Shrink
  • Wall Style (Excluding Adhesive) : Single

Usage Conditions


  • Chemical Resistance : Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time)
  • Environmental Resistance : Moisture, Weathering, Rain, Salt Water, Contaminated Water …
  • Flammability : Non-Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 315865-000
Product Name Power Cable Breakouts
Sleeving Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 004241-000 - TE Connectivity
Specs
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 0294356002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 052247-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 055665-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details