RF/COAXIAL, TNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:TNC Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 96B9751 |
| Product Name | Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity |
| Connector Type | TNC |