TE Connectivity Plug & Play Accelerometers 315-480

Description
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly Usage Conditions Operating Temperature Range : -54 - 125 DEGC  [-65.2 - 257 DEGF ]
Request a Quote
Description
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly Usage Conditions Operating Temperature Range : -54 - 125 DEGC  [-65.2 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 315-480 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
315-480
Plug & Play Accelerometers 315-480
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly Usage Conditions Operating Temperature Range : -54 - 125 DEGC  [-65.2 - 257 DEGF ]

Product Type Features


  • Plug & Play Accelerometer Sensor Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -54 - 125 DEGC  [-65.2 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 315-480
Product Name Plug & Play Accelerometers
Operating Temperature -65 to 257 F (-54 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 23201A-2561 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20023687-90 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Vibration Sensors - 10205538-00 - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 0.1000 to 6000 Hz
Operating Temperature -67 to 248 F (-55 to 120 C)
View Details
Vibration Sensors - 10218035-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 2700 Hz
Sensor Technology MEMS
View Details