TE Connectivity Plug & Play Accelerometers 315-400

Description
Body Features Number of Axes : 3 Configuration Features Electrical Connection : 4 Pin Connector Product Type Features Accelerometer Type : IEPE Plug & Play Accelerometer Sensor Type : Cable Assembly Usage Conditions Operating Temperature Range : -54 - 125 DEGC  [-65.2 - 257 DEGF ]
Request a Quote
Description
Body Features Number of Axes : 3 Configuration Features Electrical Connection : 4 Pin Connector Product Type Features Accelerometer Type : IEPE Plug & Play Accelerometer Sensor Type : Cable Assembly Usage Conditions Operating Temperature Range : -54 - 125 DEGC  [-65.2 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 315-400 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
315-400
Plug & Play Accelerometers 315-400
Body Features Number of Axes : 3 Configuration Features Electrical Connection : 4 Pin Connector Product Type Features Accelerometer Type : IEPE Plug & Play Accelerometer Sensor Type : Cable Assembly Usage Conditions Operating Temperature Range : -54 - 125 DEGC  [-65.2 - 257 DEGF ]

Body Features


  • Number of Axes : 3

Configuration Features


  • Electrical Connection : 4 Pin Connector

Product Type Features


  • Accelerometer Type : IEPE
  • Plug & Play Accelerometer Sensor Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -54 - 125 DEGC  [-65.2 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 315-400
Product Name Plug & Play Accelerometers
Operating Temperature -65 to 257 F (-54 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Accelerometers - 20003749-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 1 to 8000 Hz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Plug & Play Accelerometers - 10214978-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.4000 to 12000 Hz
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
Plug & Play Accelerometers - 10162000-01 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 8000 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 23201A-2539 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details