TE Connectivity Connector Backshells 314907-000

Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ] Product Length : 34 MM  [1.33 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34641, NAS 1641, M83723/78, AS34461, M83723/42, M83723/68, AS34061, M83723/04, M83723/73, M83723/14, M83723/95, NAS 1599, M83723/92, M83723/48, M83723/76, M83723/91, AS34241, M83723/69, M83723/36, M83723/43, M83723/75, NAS 1701, NAS 1642, M83723/66, NAS 1702, AS34121, AS34561, AS34041, M83723/82, MS3472, M83723/02, AS34011, M83723/41, M83723/77, MS3471, NAS 1700, AS34541, MS3476, M83723/03, AS34511, AS34081, AS34671, M83723/65, M83723/71, M83723/84, M83723/85, NAS 1694, MS3474, M83723/13, M83723/98, NAS 1651, AS34091, NAS 1692, M83723/06, AS34001, M83723/40, M83723/38, MS3475, AS34501, M83723/39, M83723/49, M83723/96, NAS 1699, NAS 1653, M83723/07, M83723/86, M83723/05, NAS 1650, AS34681, M83723/83, M83723/97, MS3459, M83723/37, M83723/08, M83723/72, M83723/67, M83723/87, NAS 1643, NAS 1693, M83723/74, M83723/01, MS3470, NAS 1652 Operation/Applicatio n Compatible With Connector Shell Size : 19, 16S, 16 Other Entry Size Code : 10 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ] Product Length : 34 MM  [1.33 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34641, NAS 1641, M83723/78, AS34461, M83723/42, M83723/68, AS34061, M83723/04, M83723/73, M83723/14, M83723/95, NAS 1599, M83723/92, M83723/48, M83723/76, M83723/91, AS34241, M83723/69, M83723/36, M83723/43, M83723/75, NAS 1701, NAS 1642, M83723/66, NAS 1702, AS34121, AS34561, AS34041, M83723/82, MS3472, M83723/02, AS34011, M83723/41, M83723/77, MS3471, NAS 1700, AS34541, MS3476, M83723/03, AS34511, AS34081, AS34671, M83723/65, M83723/71, M83723/84, M83723/85, NAS 1694, MS3474, M83723/13, M83723/98, NAS 1651, AS34091, NAS 1692, M83723/06, AS34001, M83723/40, M83723/38, MS3475, AS34501, M83723/39, M83723/49, M83723/96, NAS 1699, NAS 1653, M83723/07, M83723/86, M83723/05, NAS 1650, AS34681, M83723/83, M83723/97, MS3459, M83723/37, M83723/08, M83723/72, M83723/67, M83723/87, NAS 1643, NAS 1693, M83723/74, M83723/01, MS3470, NAS 1652 Operation/Applicatio n Compatible With Connector Shell Size : 19, 16S, 16 Other Entry Size Code : 10 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 314907-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
314907-000
Connector Backshells 314907-000
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ] Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ] Product Length : 34 MM  [1.33 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34641, NAS 1641, M83723/78, AS34461, M83723/42, M83723/68, AS34061, M83723/04, M83723/73, M83723/14, M83723/95, NAS 1599, M83723/92, M83723/48, M83723/76, M83723/91, AS34241, M83723/69, M83723/36, M83723/43, M83723/75, NAS 1701, NAS 1642, M83723/66, NAS 1702, AS34121, AS34561, AS34041, M83723/82, MS3472, M83723/02, AS34011, M83723/41, M83723/77, MS3471, NAS 1700, AS34541, MS3476, M83723/03, AS34511, AS34081, AS34671, M83723/65, M83723/71, M83723/84, M83723/85, NAS 1694, MS3474, M83723/13, M83723/98, NAS 1651, AS34091, NAS 1692, M83723/06, AS34001, M83723/40, M83723/38, MS3475, AS34501, M83723/39, M83723/49, M83723/96, NAS 1699, NAS 1653, M83723/07, M83723/86, M83723/05, NAS 1650, AS34681, M83723/83, M83723/97, MS3459, M83723/37, M83723/08, M83723/72, M83723/67, M83723/87, NAS 1643, NAS 1693, M83723/74, M83723/01, MS3470, NAS 1652 Operation/Applicatio n Compatible With Connector Shell Size : 19, 16S, 16 Other Entry Size Code : 10 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR10AI Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Bright
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Electroless Nickel (AMS-C-26074)

Dimensions


  • Cable Entry Diameter : .2 - 15.9 MM  [.01 - .63 INCH ]
  • Compatible Cable Diameter Range : 7.9 - 12.7 MM  [.313 - .5 INCH ]
  • Product Length : 34 MM  [1.33 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : AS34641, NAS 1641, M83723/78, AS34461, M83723/42, M83723/68, AS34061, M83723/04, M83723/73, M83723/14, M83723/95, NAS 1599, M83723/92, M83723/48, M83723/76, M83723/91, AS34241, M83723/69, M83723/36, M83723/43, M83723/75, NAS 1701, NAS 1642, M83723/66, NAS 1702, AS34121, AS34561, AS34041, M83723/82, MS3472, M83723/02, AS34011, M83723/41, M83723/77, MS3471, NAS 1700, AS34541, MS3476, M83723/03, AS34511, AS34081, AS34671, M83723/65, M83723/71, M83723/84, M83723/85, NAS 1694, MS3474, M83723/13, M83723/98, NAS 1651, AS34091, NAS 1692, M83723/06, AS34001, M83723/40, M83723/38, MS3475, AS34501, M83723/39, M83723/49, M83723/96, NAS 1699, NAS 1653, M83723/07, M83723/86, M83723/05, NAS 1650, AS34681, M83723/83, M83723/97, MS3459, M83723/37, M83723/08, M83723/72, M83723/67, M83723/87, NAS 1643, NAS 1693, M83723/74, M83723/01, MS3470, NAS 1652

Operation/Application


  • Compatible With Connector Shell Size : 19, 16S, 16

Other


  • Entry Size Code : 10
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR10AI
  • Termination Device Type : Tinel-Lock Adapter, Tinel-Lock Ring, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 314907-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 016961-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details