TE Connectivity Trimmer Potentiometers 3142W504P

Description
500 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
500 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3142W504P-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3142W504P-ND
Trimmer Potentiometers 3142W504P-ND
500 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3142W504P
855620-3142W504P
Trimmer Potentiometers - 3142W504P 855620-3142W504P
Manufacturer: TE Connectivity Win Source Part Number: 855620-3142W504P Series: 3142, Citec Features: 500 kOhms Trimmer Potentiometer 1.0 Turn Package: Reel - TR Part Status: Obsolete Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8050 Other Part Number: 1-1623920-6, 1-1623920-6-ND

Manufacturer: TE Connectivity
Win Source Part Number: 855620-3142W504P
Series: 3142, Citec
Features: 500 kOhms Trimmer Potentiometer 1.0 Turn
Package: Reel - TR
Part Status: Obsolete
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8050
Other Part Number: 1-1623920-6, 1-1623920-6-ND

Buy Now Datasheet
SMD 150mW Resistor - 80-3142W504P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150mW Resistor
80-3142W504P
SMD 150mW Resistor 80-3142W504P
Cermet Trimmer Resistor, 500kR, 150mW, 25% Tol, SMD Product overview: 3142W504P from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150mW, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3142W504P can be used for catalog matching and distributor lookup.

Cermet Trimmer Resistor, 500kR, 150mW, 25% Tol, SMD Product overview: 3142W504P from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150mW, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3142W504P can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3142W504P-ND 855620-3142W504P 80-3142W504P
Product Name Trimmer Potentiometers Trimmer Potentiometers - 3142W504P SMD 150mW Resistor
Technology / Construction Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 25 +/- % 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers