3142W504P -- 3142W 500K AMP - TE CONNECTIVITY
TE Connectivity
3142W 500K Amp - Te Connectivity
3142W504P
Suppliers
3142W 500K Amp - Te Connectivity
41AJ7304
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ7304 |
|
Product Name
|
3142W 500K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers