TE Connectivity Trimmer Potentiometers 3142W502P

Description
5 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - A106137TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
A106137TR-ND
Trimmer Potentiometers A106137TR-ND
5 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
SMD 0.15W 50V Resistor - 80-3142W502P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.15W 50V Resistor
80-3142W502P
SMD 0.15W 50V Resistor 80-3142W502P
Cermet Trimmer Resistor, 5kR, 0.15W, 50V, SMD, 25% Tol Product overview: 3142W502P from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, 50V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3142W502P can be used for catalog matching and distributor lookup.

Cermet Trimmer Resistor, 5kR, 0.15W, 50V, SMD, 25% Tol Product overview: 3142W502P from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15W, 50V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3142W502P can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Trimmer Potentiometers - 3142W502P
855619-3142W502P
Trimmer Potentiometers - 3142W502P 855619-3142W502P
Manufacturer: TE Connectivity Win Source Part Number: 855619-3142W502P Series: 3142, Citec Features: 5 kOhms Trimmer Potentiometer 1.0 Turn Package: Reel - TR Part Status: Obsolete Family Name: 3142W Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8050 Other Part Number: 1-1623920-3-ND, A106137DKR, A106137CT, A106137TR, 1-1623920-3, 116239203

Manufacturer: TE Connectivity
Win Source Part Number: 855619-3142W502P
Series: 3142, Citec
Features: 5 kOhms Trimmer Potentiometer 1.0 Turn
Package: Reel - TR
Part Status: Obsolete
Family Name: 3142W
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8050
Other Part Number: 1-1623920-3-ND, A106137DKR, A106137CT, A106137TR, 1-1623920-3, 116239203

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number A106137TR-ND 80-3142W502P 855619-3142W502P
Product Name Trimmer Potentiometers SMD 0.15W 50V Resistor Trimmer Potentiometers - 3142W502P
Technology / Construction Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 25 +/- % 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details