TE Connectivity Ring Connectors 31425

Description
Ring Terminal Connector 2 Stud Circular 22-26 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 2 Stud Circular 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27147-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27147-ND
Ring Connectors A27147-ND
Ring Terminal Connector 2 Stud Circular 22-26 AWG Crimp

Ring Terminal Connector 2 Stud Circular 22-26 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, #2, Crimp; Stud Size - Metric Amp - Te Connectivity - 96B9814 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #2, Crimp; Stud Size - Metric Amp - Te Connectivity
96B9814
Terminal, Ring Tongue, #2, Crimp; Stud Size - Metric Amp - Te Connectivity 96B9814
TERMINAL, RING TONGUE, #2, CRIMP; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm²; Product Range:Budget Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:#2 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #2, CRIMP; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm²; Product Range:Budget Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:#2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27147-ND 31425 96B9814
Product Name Ring Connectors Terminal, Ring Tongue, #2, Crimp; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data