TE Connectivity Ring Connectors 31423

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A28255-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28255-ND
Ring Connectors A28255-ND
Ring Terminal Connector 0 Stud Circular 22-26 AWG Crimp

Ring Terminal Connector 0 Stud Circular 22-26 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #0, Crimp; Stud Size - Metric Amp - Te Connectivity - 29C5847 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #0, Crimp; Stud Size - Metric Amp - Te Connectivity
29C5847
Terminal, Ring Tongue, #0, Crimp; Stud Size - Metric Amp - Te Connectivity 29C5847
TERMINAL, RING TONGUE, #0, CRIMP; Stud Size - Metric:-; Stud Size - Imperial:#0; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm²; Product Range:Budget Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:#0 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #0, CRIMP; Stud Size - Metric:-; Stud Size - Imperial:#0; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm²; Product Range:Budget Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:#0 RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #0, Crimp; Stud Size - Metric Amp - Te Connectivity - 26AC6990 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #0, Crimp; Stud Size - Metric Amp - Te Connectivity
26AC6990
Terminal, Ring Tongue, #0, Crimp; Stud Size - Metric Amp - Te Connectivity 26AC6990
TERMINAL, RING TONGUE, #0, CRIMP; Stud Size - Metric:-; Stud Size - Imperial:#0; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm²; Product Range:Budget Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:#0 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #0, CRIMP; Stud Size - Metric:-; Stud Size - Imperial:#0; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm²; Product Range:Budget Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:#0 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 31423 A28255-ND 29C5847
Product Name Ring Connectors Terminal, Ring Tongue, #0, Crimp; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data