TE Connectivity Heat Shrink Tubing 3128596015

Description
Body Features Flexibility : Semi-Flexible Fluid Type : Gasoline, Hydraulic Fluid, Engine Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 40 MM  [1.575 INCH ] Expanded Inside Diameter (Min) : 12 MM  [.472 INCH ] Heat Shrink Tubing Size Range : 4 - 12 MM  [.157 - .472 INCH ] Recovered Inside Diameter (Max) : 4 MM  [.157 INCH ] Recovered Wall Thickness (Nominal) : 1.5 MM  [.059 INCH ] Recovered Wall Thickness (Tolerance) : .25 MM  [.01 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : EMEA, Asia Product Type Features Product Family : CGAT Wall Type : Dual Usage Conditions Fluid Resistance : Moisture/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Moisture, Fluids Operating Temperature Range (DEGC) : -30 - 80 Recovery Temperature (DEGC) : 115 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Flexibility : Semi-Flexible Fluid Type : Gasoline, Hydraulic Fluid, Engine Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 40 MM  [1.575 INCH ] Expanded Inside Diameter (Min) : 12 MM  [.472 INCH ] Heat Shrink Tubing Size Range : 4 - 12 MM  [.157 - .472 INCH ] Recovered Inside Diameter (Max) : 4 MM  [.157 INCH ] Recovered Wall Thickness (Nominal) : 1.5 MM  [.059 INCH ] Recovered Wall Thickness (Tolerance) : .25 MM  [.01 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : EMEA, Asia Product Type Features Product Family : CGAT Wall Type : Dual Usage Conditions Fluid Resistance : Moisture/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Moisture, Fluids Operating Temperature Range (DEGC) : -30 - 80 Recovery Temperature (DEGC) : 115 Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 3128596015 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
3128596015
Heat Shrink Tubing 3128596015
Body Features Flexibility : Semi-Flexible Fluid Type : Gasoline, Hydraulic Fluid, Engine Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 40 MM  [1.575 INCH ] Expanded Inside Diameter (Min) : 12 MM  [.472 INCH ] Heat Shrink Tubing Size Range : 4 - 12 MM  [.157 - .472 INCH ] Recovered Inside Diameter (Max) : 4 MM  [.157 INCH ] Recovered Wall Thickness (Nominal) : 1.5 MM  [.059 INCH ] Recovered Wall Thickness (Tolerance) : .25 MM  [.01 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : EMEA, Asia Product Type Features Product Family : CGAT Wall Type : Dual Usage Conditions Fluid Resistance : Moisture/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Moisture, Fluids Operating Temperature Range (DEGC) : -30 - 80 Recovery Temperature (DEGC) : 115 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Semi-Flexible
  • Fluid Type : Gasoline, Hydraulic Fluid, Engine Oil
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Cut Length : 40 MM  [1.575 INCH ]
  • Expanded Inside Diameter (Min) : 12 MM  [.472 INCH ]
  • Heat Shrink Tubing Size Range : 4 - 12 MM  [.157 - .472 INCH ]
  • Recovered Inside Diameter (Max) : 4 MM  [.157 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.5 MM  [.059 INCH ]
  • Recovered Wall Thickness (Tolerance) : .25 MM  [.01 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : EMEA, Asia

Product Type Features


  • Product Family : CGAT
  • Wall Type : Dual

Usage Conditions


  • Fluid Resistance : Moisture/Spray Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Moisture, Fluids
  • Operating Temperature Range (DEGC) : -30 - 80
  • Recovery Temperature (DEGC) : 115
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 3128596015
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 024239-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0294356015 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 014381-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 024015-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
2 suppliers