TE Connectivity Electronic Connector 31270

Description
Copper Ring Terminal, Tin Plated, 22-16AWG, M4 Stud Product overview: 31270 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-31270 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Copper Ring Terminal, Tin Plated, 22-16AWG, M4 Stud Product overview: 31270 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-31270 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-31270
Electronic Connector 392-31270
Copper Ring Terminal, Tin Plated, 22-16AWG, M4 Stud Product overview: 31270 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-31270 can be used for catalog matching and distributor lookup.

Copper Ring Terminal, Tin Plated, 22-16AWG, M4 Stud Product overview: 31270 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-31270 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - A28045-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28045-ND
Ring Connectors A28045-ND
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Connectors Interconnects - 075693-31270 - Win Source Electronics
Laguna Hills, CA, United States
Connectors Interconnects
075693-31270
Connectors Interconnects 075693-31270
Manufacturer: TE Connectivity Win Source Part Number: 075693-31270 Category: Connectors Interconnects Family: Terminals - Ring Connectors Series: Diamond Grip Packaging: Bulk Mounting Style: Free Hanging (In-Line) Features: Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 16-22 AWG Contact Material: Copper Standard Package: 1000 Catalog: DIAMOND GRIP Series Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.281" (7.14mm) Length - Overall: 0.728" (18.49mm) Insulation: Non-Insulated Insulation Diameter: 0.080" ~ 0.125" (2.03mm ~ 3.18mm) Stud/Tab Size: 8 Stud Family Name: 31270 Introduction Date: April 30, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity
Win Source Part Number: 075693-31270
Category: Connectors Interconnects
Family: Terminals - Ring Connectors
Series: Diamond Grip
Packaging: Bulk
Mounting Style: Free Hanging (In-Line)
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 16-22 AWG
Contact Material: Copper
Standard Package: 1000
Catalog: DIAMOND GRIP Series
Terminal Type: Circular
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.281" (7.14mm)
Length - Overall: 0.728" (18.49mm)
Insulation: Non-Insulated
Insulation Diameter: 0.080" ~ 0.125" (2.03mm ~ 3.18mm)
Stud/Tab Size: 8 Stud
Family Name: 31270
Introduction Date: April 30, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Dg R 22-16 Comm 22-18 Mil 8 Amp - Te Connectivity - 36AC3681 - Newark, An Avnet Company
Chicago, IL, United States
Dg R 22-16 Comm 22-18 Mil 8 Amp - Te Connectivity
36AC3681
Dg R 22-16 Comm 22-18 Mil 8 Amp - Te Connectivity 36AC3681
DG R 22-16 COMM 22-18 MIL 8

DG R 22-16 COMM 22-18 MIL 8

Supplier's Site
Dg R 22-16 Comm 22-18 Mil 8 Rohs Compliant Amp - Te Connectivity - 94B7981 - Newark, An Avnet Company
Chicago, IL, United States
Dg R 22-16 Comm 22-18 Mil 8 Rohs Compliant Amp - Te Connectivity
94B7981
Dg R 22-16 Comm 22-18 Mil 8 Rohs Compliant Amp - Te Connectivity 94B7981
DG R 22-16 COMM 22-18 MIL 8 ROHS COMPLIANT: YES

DG R 22-16 COMM 22-18 MIL 8 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-31270 A28045-ND 075693-31270 31270 36AC3681
Product Name Electronic Connector Ring Connectors Connectors Interconnects Dg R 22-16 Comm 22-18 Mil 8 Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SB ® 120/PP120 die for 2 awg to 6 awg - 1388G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details