Ring Terminal, Copper/Tin, 16-22AWG, Crimp Product overview: 31265 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-31265 can be used for catalog matching and distributor lookup.
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp
Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1187258-31265
Packaging: Bulk
Color: Red
Termination: Crimp
Contact Material: Copper
Gender: Female
Length: 14.5796 mm
Orientation: Straight
Contact Plating: Tin
Body Material: Copper
Body Plating: Tin
Thickness: 787.4 µm
Insulation: Non-Insulated
Material: Copper
Plating: Tin
Width: 7.14 mm
Material Thickness: 790 µm
Categories: Terminals
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Depth: 7.14 mm
Lead Free: Lead Free
Mount: Free Hanging
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Inside Diameter: 1.65 mm
Wire Gauge (Max): 22 AWG
Wire Gauge (Min): 16 AWG
Sealable: No
Insulated Wire Support: No
Stud Diameter: 4.34 mm
Heavy Duty: No
Government Qualified: No
Number of Holes: 1
Stud Size: M4
Tongue Thickness: 790 µm
BUDG R 22-16 COMM 22-18 MIL 8
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 31265 | 392-31265 | A28272-ND | 1187258-31265 | 41AJ7302 |
| Product Name | Electronic Connector | Ring Connectors | Terminals - 31265 | Budg R 22-16 Comm 22-18 Mil 8 Amp - Te Connectivity | |
| Gender | Female / Jack |