TE Connectivity Terminals - 31264 31264

Description
Manufacturer: TE Connectivity Win Source Part Number: 906537-31264 Series: Budget Features: Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 3126 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 2266-31264, A28269
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 906537-31264 Series: Budget Features: Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 3126 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 2266-31264, A28269
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 31264 - 906537-31264 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 31264
906537-31264
Terminals - 31264 906537-31264
Manufacturer: TE Connectivity Win Source Part Number: 906537-31264 Series: Budget Features: Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 3126 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 2266-31264, A28269

Manufacturer: TE Connectivity
Win Source Part Number: 906537-31264
Series: Budget
Features: Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 3126
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 2266-31264, A28269

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
392-31264
Electronic Connector 392-31264
Ring Terminal, 22-16AWG Copper, Tin Plated, Female, Crimp Product overview: 31264 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-31264 can be used for catalog matching and distributor lookup.

Ring Terminal, 22-16AWG Copper, Tin Plated, Female, Crimp Product overview: 31264 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-31264 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - A28269-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28269-ND
Ring Connectors A28269-ND
Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Amp - Te Connectivity - 66H6940 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Amp - Te Connectivity
66H6940
Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Amp - Te Connectivity 66H6940
TERMINAL, RING TONGUE, #6, CRIMP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:Budget Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, CRIMP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:Budget Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Ring Connectors - 31264 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
31264
Ring Connectors 31264
CONN RING CIRC 16-22AWG #6 CRIMP

CONN RING CIRC 16-22AWG #6 CRIMP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 906537-31264 31264 392-31264 A28269-ND 66H6940 31264
Product Name Terminals - 31264 Electronic Connector Ring Connectors Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Amp - Te Connectivity Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1426-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details