Body Features Body Material : Brass Body Plating Material : Nickel
Configuration Features Number of Positions : 1
Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Underplating Material : Nickel
Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM [.572 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Housing Features Body Orientation : Right Angle
Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl
ene (PTFE) Grade : Military
Packaging Features Packaging Method : Box
Product Type Features Compatible With RF Cable Type : RG 215, RG 213, RG 225, RG 165, RG 214 Connector & Contact Terminates To : Wire & Cable RF Connector Style : Plug RF Interface : BNC Sealable : No
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Insulation Option : Partially Insulated
Body Features
- Body Material : Brass
- Body Plating Material : Nickel
Configuration Features
Contact Features
- RF Connector Center Contact Material : Brass
- RF Connector Center Contact Plating Material : Gold (Au)
- RF Connector Center Contact Underplating Material : Nickel
Dimensions
- RF Connector Mated Outer Diameter (Approximate) : 14.53 MM [.572 INCH ]
Electrical Characteristics
Housing Features
- Body Orientation : Right Angle
Other
- Coupling Nut Base Material : Brass
- Dielectric Material : Polytetrafluoroethylene (PTFE)
- Grade : Military
Packaging Features
Product Type Features
- Compatible With RF Cable Type : RG 215, RG 213, RG 225, RG 165, RG 214
- Connector & Contact Terminates To : Wire & Cable
- RF Connector Style : Plug
- RF Interface : BNC
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Solder
Usage Conditions
- Insulation Option : Partially Insulated