TE Connectivity SolderSleeve Shield Terminators 312269-000

Description
Body Features Lead Plating Material : Nickel Lead Stranding : 40x38 AWG Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Strap Dimensions Compatible Jacket Diameter Range : 1.9 MM  [.075 INCH ] Dielectric Outside Diameter (Max) : .5 MM  [.02 INCH ] Expanded Inside Diameter (Min) : 1.91 MM  [.075 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (CMA) : 754 Pre-Installed Lead Wire Size (MMSQ) : .32 Product Length : 16.5 MM  [.65 INCH ] Recovered Inside Diameter (Max) : .51 MM  [.02 INCH ] Shield Outside Diameter (Min) : .9 MM  [.035 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote
Description
Body Features Lead Plating Material : Nickel Lead Stranding : 40x38 AWG Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Strap Dimensions Compatible Jacket Diameter Range : 1.9 MM  [.075 INCH ] Dielectric Outside Diameter (Max) : .5 MM  [.02 INCH ] Expanded Inside Diameter (Min) : 1.91 MM  [.075 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (CMA) : 754 Pre-Installed Lead Wire Size (MMSQ) : .32 Product Length : 16.5 MM  [.65 INCH ] Recovered Inside Diameter (Max) : .51 MM  [.02 INCH ] Shield Outside Diameter (Min) : .9 MM  [.035 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 312269-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
312269-000
SolderSleeve Shield Terminators 312269-000
Body Features Lead Plating Material : Nickel Lead Stranding : 40x38 AWG Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : Braid Strap Dimensions Compatible Jacket Diameter Range : 1.9 MM  [.075 INCH ] Dielectric Outside Diameter (Max) : .5 MM  [.02 INCH ] Expanded Inside Diameter (Min) : 1.91 MM  [.075 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (CMA) : 754 Pre-Installed Lead Wire Size (MMSQ) : .32 Product Length : 16.5 MM  [.65 INCH ] Recovered Inside Diameter (Max) : .51 MM  [.02 INCH ] Shield Outside Diameter (Min) : .9 MM  [.035 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 125

Body Features


  • Lead Plating Material : Nickel
  • Lead Stranding : 40x38 AWG

Configuration Features


  • Pre-Installed Lead : Yes
  • Pre-Installed Lead Type : Braid Strap

Dimensions


  • Compatible Jacket Diameter Range : 1.9 MM  [.075 INCH ]
  • Dielectric Outside Diameter (Max) : .5 MM  [.02 INCH ]
  • Expanded Inside Diameter (Min) : 1.91 MM  [.075 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 22
  • Pre-Installed Lead Wire Size (CMA) : 754
  • Pre-Installed Lead Wire Size (MMSQ) : .32
  • Product Length : 16.5 MM  [.65 INCH ]
  • Recovered Inside Diameter (Max) : .51 MM  [.02 INCH ]
  • Shield Outside Diameter (Min) : .9 MM  [.035 INCH ]

Industry Standards


  • Government Qualified : No
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : No

Product Type Features


  • Interconnect Device Splice Type : Shield Terminator
  • Temperature Indicator : Yes
  • Temperature Indicator Type : Fusible Ring

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
  • Resistance Properties : Immersion Protection
  • Wire Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 312269-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 185652-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 015105N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 014381-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 275515-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details