TE Connectivity Plug & Play Accelerometers 312-394

Description
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 312-394 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
312-394
Plug & Play Accelerometers 312-394
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Product Type Features


  • Plug & Play Accelerometer Sensor Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 312-394
Product Name Plug & Play Accelerometers
Operating Temperature -67 to 302 F (-55 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20026938-20 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Vibration Sensors - 20004560-00 - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 0.0 to 800 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 10217554-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 7000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 11028817-00 - TE Connectivity
Specs
Acceleration 2500 g
Frequency Range 0.0 to 3000 Hz
Sensor Technology MEMS
View Details