TE Connectivity
Vibration Sensors
311-360
Description
Product Type Features Vibration Sensor Type : Cable Assembly
Usage Conditions Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
Request a Quote
Email Supplier
Description
Product Type Features Vibration Sensor Type : Cable Assembly
Usage Conditions Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
Request a Quote
Email Supplier
Suppliers
Product Type Features Vibration Sensor Type : Cable Assembly
Usage Conditions Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
Product Type Features
- Vibration Sensor Type : Cable Assembly
Usage Conditions
- Operating Temperature Range : -55 - 200 DEGC [-67 - 392 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Vibration Measurement Instruments and Vibration Analyzers |
|
Product Number
|
311-360 |
|
Product Name
|
Vibration Sensors |
|
Operating Temperature
|
-67 to 392 F (-55 to 200 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Acceleration
200 g
Frequency Range
1.5 to 8000 Hz
Operating Temperature
-67 to 257 F (-55 to 125 C)
View Details
Acceleration
2 g
Frequency Range
0.0 to 150 Hz
Sensor Technology
MEMS
View Details
Acceleration
5 g
Frequency Range
0.0 to 4000 Hz
Sensor Technology
MEMS
View Details