TE Connectivity Vibration Sensors 311-120

Description
Product Type Features Vibration Sensor Product Type : Cable Assembly Usage Conditions Operating Temperature Range (DEGC) : -67 - 392
Request a Quote Datasheet
Description
Product Type Features Vibration Sensor Product Type : Cable Assembly Usage Conditions Operating Temperature Range (DEGC) : -67 - 392
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 311-120 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
311-120
Vibration Sensors 311-120
Product Type Features Vibration Sensor Product Type : Cable Assembly Usage Conditions Operating Temperature Range (DEGC) : -67 - 392

Product Type Features


  • Vibration Sensor Product Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range (DEGC) : -67 - 392
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 311-120
Product Name Vibration Sensors
Operating Temperature -89 to 738 F (-67 to 392 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20025127-30 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Vibration Sensors - 20011563-00 - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 0.0 to 4000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20017493-00 - TE Connectivity
Specs
Acceleration 2000 g
Frequency Range 0.0 to 7000 Hz
Sensor Technology MEMS
View Details
2 suppliers
Vibration Sensors - 20011425-01 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers