TE Connectivity Ring Connectors 31088

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A28263-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28263-ND
Ring Connectors A28263-ND
Ring Terminal Connector 2 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 2 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - 31088 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
31088
Ring Connectors 31088
CONN RING CIRC 16-22AWG #2 CRIMP

CONN RING CIRC 16-22AWG #2 CRIMP

Supplier's Site Datasheet
Terminal, Ring Tongue, #2, Crimp; Stud Size - Metric Amp - Te Connectivity - 66H6932 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #2, Crimp; Stud Size - Metric Amp - Te Connectivity
66H6932
Terminal, Ring Tongue, #2, Crimp; Stud Size - Metric Amp - Te Connectivity 66H6932
TERMINAL, RING TONGUE, #2, CRIMP; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:Budget Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:#2 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #2, CRIMP; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:Budget Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:#2 RoHS Compliant: Yes

Supplier's Site
Budget R 22-16Comm 22-18Mil 2 Amp - Te Connectivity - 99W2303 - Newark, An Avnet Company
Chicago, IL, United States
Budget R 22-16Comm 22-18Mil 2 Amp - Te Connectivity
99W2303
Budget R 22-16Comm 22-18Mil 2 Amp - Te Connectivity 99W2303
BUDGET R 22-16COMM 22-18MIL 2

BUDGET R 22-16COMM 22-18MIL 2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 31088 A28263-ND 31088 66H6932 99W2303
Product Name Ring Connectors Ring Connectors Terminal, Ring Tongue, #2, Crimp; Stud Size - Metric Amp - Te Connectivity Budget R 22-16Comm 22-18Mil 2 Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data