Ring Terminal Connector 1 Stud Circular 16-22 AWG Crimp
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333578-31087
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 16-22 AWG
Contact Material: Copper
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.218" (5.54mm)
Length - Overall: 0.449" (11.40mm)
Insulation: Non-Insulated
Stud/Tab Size: 1 Stud
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 2266-31087,A28261
Base Product Number: 3108
RoHS Status: ROHS3 Compliant
Copper Ring Terminal, 22-16AWG, Tin Plated, Non-Insulated Product overview: 31087 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-31087 can be used for catalog matching and distributor lookup.
BUDGET R 22-16COMM 22-18MIL 1
| DigiKey | Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A28261-ND | 31087 | 1333578-31087 | 392-31087 | 41AJ7294 |
| Product Name | Ring Connectors | Connectors, Interconnects - Terminals - Ring Connectors | Electronic Connector | Budget R 22-16Comm 22-18Mil 1 Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |