TE Connectivity Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 3106 7941 00

Description
RF/COAXIAL, TNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, TNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity - 07H8313 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
07H8313
Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 07H8313
RF/COAXIAL, TNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, TNC JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 07H8313
Product Name Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Panel Mount Connector - 240CCSF - Richardson RFPD
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Straight
Termination Solder Cup
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Gender Male / Plug
View Details
Waveguide To Coax Adapters - NWCA-D750-NF-R - kTB Solutions
Specs
Geometry Right Angle; Right angle
Frequency 7.500 to 18.000 GHz
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type BNC
Geometry Straight
Mounting Bulkhead
View Details