The Model 93-3100 is a 4-pole definite purpose contactor designed for 25 to 40 FLA applications with an AC coil rated for 24-480 VAC, 50/60 Hz. The 40 FLA variant has box lug terminals with dual 0.250" (6.35 mm) quick connects, supporting 14-4 AWG Cu/Al wire, and a tightening torque of 40 in.-lbs. It is rated at AC1: 40A at 480VAC and AC3: 30A at 480VAC, with a continuous duty cycle and UL 94-HB housing flammability rating. Operating and storage temperature range is -40°C to +65°C. Coil termination is standard with dual 0.250" quick connectors, insulation class is UL Class B (130°C), and an arc cover is standard. Weight is approximately 24 oz (683 g). Dimensions are 3.055 in. high, 3.25 in. wide, and 3.75 in. deep. It complies with EN60947-4-1:2010+A1.
Industrial Relays 3100-40Q9999A 30A CONTACTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3100-40Q9999A |
| Product Name | Industrial Relays |