The Model 98-3100 is a 3-pole definite purpose contactor rated for 20-40 FLA with an AC coil. The 40 FLA variant uses box lug terminals supporting 14-4 AWG Cu/Al wire with 40 in.-lbs. torque and features 3 Form X (3PST-NO-DM) silver cadmium oxide contacts. The 24 VAC coil has a nominal inrush of 53 VA at 60 Hz and sealed VA of 5 VA. Insulation class is UL Class B (130°C), with continuous duty cycle. Operating and storage temperature range is -40°C to +65°C. The housing is UL 94-HB rated. Weight is approximately 455 g (16 oz). Dimensions are 76.2 mm high × 75.44 mm wide × 82.55 mm deep. The part number 3100-30Q10999CJ corresponds to this 40 FLA, 24 VAC configuration.
Industrial Relays 3100-30Q10999CJ 40A CONTACTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3100-30Q10999CJ |
| Product Name | Industrial Relays |