TE Connectivity ™ Contactor, Definite Purpose, Model 96, 30 A, 24 VAC, 2 Pole, DPST-NO-DM 3100-20Q6999

Description
Contact Data @ 25°C Arrangements: 1 Form X (SPST-NO-DM) with or without shunt and 2 Form X (DPST-NO-DM); Maximum Ratings: See Contact Ratings Table; Material: Silver Cadmium Oxide. Coil Data @ 25°C Voltage: 24 - 277 VAC, 50/60 Hz; Insulation Class: UL Class B (130°C); Duty Cycle: Continuous. Environmental Data Temperature Range: Storage and Operating: –40°C to +65°C; Flammability: UL 94-HB housing. Features: Robust 1- and 2-Pole Contactors Shunt Available on 1-Pole Models Convenient Mounting Plate
Description
Contact Data @ 25°C Arrangements: 1 Form X (SPST-NO-DM) with or without shunt and 2 Form X (DPST-NO-DM); Maximum Ratings: See Contact Ratings Table; Material: Silver Cadmium Oxide. Coil Data @ 25°C Voltage: 24 - 277 VAC, 50/60 Hz; Insulation Class: UL Class B (130°C); Duty Cycle: Continuous. Environmental Data Temperature Range: Storage and Operating: –40°C to +65°C; Flammability: UL 94-HB housing. Features: Robust 1- and 2-Pole Contactors Shunt Available on 1-Pole Models Convenient Mounting Plate

Suppliers

Company
Product
Description
Supplier Links
Contactor, Definite Purpose, Model 96, 30 A, 24 VAC, 2 Pole, DPST-NO-DM - 70198911 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contactor, Definite Purpose, Model 96, 30 A, 24 VAC, 2 Pole, DPST-NO-DM
70198911
Contactor, Definite Purpose, Model 96, 30 A, 24 VAC, 2 Pole, DPST-NO-DM 70198911
Contact Data @ 25°C Arrangements: 1 Form X (SPST-NO-DM) with or without shunt and 2 Form X (DPST-NO-DM); Maximum Ratings: See Contact Ratings Table; Material: Silver Cadmium Oxide. Coil Data @ 25°C Voltage: 24 - 277 VAC, 50/60 Hz; Insulation Class: UL Class B (130°C); Duty Cycle: Continuous. Environmental Data Temperature Range: Storage and Operating: –40°C to +65°C; Flammability: UL 94-HB housing. Features: Robust 1- and 2-Pole Contactors Shunt Available on 1-Pole Models Convenient Mounting Plate

Contact Data @ 25°C
Arrangements: 1 Form X (SPST-NO-DM) with or without shunt and 2 Form X (DPST-NO-DM); Maximum Ratings: See Contact Ratings Table;
Material: Silver Cadmium Oxide.
Coil Data @ 25°C
Voltage:
24 - 277 VAC, 50/60 Hz; Insulation Class: UL Class B (130°C); Duty Cycle: Continuous.
Environmental Data
Temperature Range: Storage and Operating: –40°C to +65°C; Flammability: UL 94-HB housing.
Features:

  • Robust 1- and 2-Pole Contactors
  • Shunt Available on 1-Pole Models
  • Convenient Mounting Plate
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Contactors
Product Number 70198911
Product Name Contactor, Definite Purpose, Model 96, 30 A, 24 VAC, 2 Pole, DPST-NO-DM
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.32 - Modular contactors 25A - 223200124520 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 1111-B345LS-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
View Details
C310 - AC and bi-directional DC contactors up to 1,500 volts -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 500 amps
VDC 1000 to 1500 volts
View Details
Contactors - 3596-GX11KCB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details