TE Connectivity Industrial Relays 3100-15T2999

Description
Industrial Relays RELAY CONTACTOR 30A 120VAC QC
Datasheet
Description
Industrial Relays RELAY CONTACTOR 30A 120VAC QC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Relays
3100-15T2999
Industrial Relays 3100-15T2999
Industrial Relays RELAY CONTACTOR 30A 120VAC QC

Industrial Relays RELAY CONTACTOR 30A 120VAC QC

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
3100-15T2999
General Purpose Relays 3100-15T2999
General Purpose Relays RELAY CONTACTOR 30A 120VAC QC

General Purpose Relays RELAY CONTACTOR 30A 120VAC QC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 3100-15T2999 3100-15T2999
Product Name Industrial Relays General Purpose Relays
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CF040X - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
10A Miniature Power Relay - CHA Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details