TE Connectivity Power Line Filter Modules 30VSK6C

Description
Single Phase EMC/EMI Line Filter 30A 250VAC 50/60Hz Single Stage Threaded Post (10-32)
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 30A 250VAC 50/60Hz Single Stage Threaded Post (10-32)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1734-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1734-ND
Power Line Filter Modules CCM1734-ND
Single Phase EMC/EMI Line Filter 30A 250VAC 50/60Hz Single Stage Threaded Post (10-32)

Single Phase EMC/EMI Line Filter 30A 250VAC 50/60Hz Single Stage Threaded Post (10-32)

Buy Now Datasheet
Rfi Power Line Filter, 30A, 1.25Ma; Filter Applications Corcom Te Connectivity - 52K4264 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 30A, 1.25Ma; Filter Applications Corcom Te Connectivity
52K4264
Rfi Power Line Filter, 30A, 1.25Ma; Filter Applications Corcom Te Connectivity 52K4264
RFI POWER LINE FILTER, 30A, 1.25mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

RFI POWER LINE FILTER, 30A, 1.25mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet
Filter, RFI; 30 A; 2250 VDC (Line to Ground); 250 VAC (Max.); Panel Mount - 70185730 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, RFI; 30 A; 2250 VDC (Line to Ground); 250 VAC (Max.); Panel Mount
70185730
Filter, RFI; 30 A; 2250 VDC (Line to Ground); 250 VAC (Max.); Panel Mount 70185730
The SK High-Performance RFI filter was designed to reduce conducted noise to acceptable limits for equipment that must comply with the FCC specifications in the USA and CISPR specifications in Europe. The SK (SuperK) Series filters use significantly higher element values than the general-purpose K series, which makes them better suited for equipment with high line-to-ground and line-to-line conducted emissions. Model VSK6C additionally incorporates a separate ground-circuit inductor to isolate the equipment chassis from power line ground at RF frequencies. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz is 0.75 mA and at 250 VAC/50 Hz is 1.25 mA. Hipot Rating (1 Minute): Line-to-ground — 2,250 VAC; Line-to-line 1,450 — VDC. Operating Frequency: 50/60 Hz. Rated Voltage: 120/250 VAC.

The SK High-Performance RFI filter was designed to reduce conducted noise to acceptable limits for equipment that must comply with the FCC specifications in the USA and CISPR specifications in Europe. The SK (SuperK) Series filters use significantly higher element values than the general-purpose K series, which makes them better suited for equipment with high line-to-ground and line-to-line conducted emissions. Model VSK6C additionally incorporates a separate ground-circuit inductor to isolate the equipment chassis from power line ground at RF frequencies. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz is 0.75 mA and at 250 VAC/50 Hz is 1.25 mA. Hipot Rating (1 Minute): Line-to-ground — 2,250 VAC; Line-to-line 1,450 — VDC. Operating Frequency: 50/60 Hz. Rated Voltage: 120/250 VAC.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1734-ND 52K4264 70185730
Product Name Power Line Filter Modules Rfi Power Line Filter, 30A, 1.25Ma; Filter Applications Corcom Te Connectivity Filter, RFI; 30 A; 2250 VDC (Line to Ground); 250 VAC (Max.); Panel Mount
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Chassis Mount Flange
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1463437 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Panel mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-137-022-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details