TE Connectivity Rfi Power Line Filter, 30A, 1.25 Ma; Voltage Rating Corcom Te Connectivity 30VSB6

Description
RFI POWER LINE FILTER, 30A, 1.25 mA; Voltage Rating:250VAC; Current Rating:30A; Product Range:SB Series; Capacitance:1.005µF; Filter Terminals:Stud; Filter Type:EMI, RFI; Inductance Min:900µH; Leakage Current Max:1.25mA RoHS Compliant: Yes
Description
RFI POWER LINE FILTER, 30A, 1.25 mA; Voltage Rating:250VAC; Current Rating:30A; Product Range:SB Series; Capacitance:1.005µF; Filter Terminals:Stud; Filter Type:EMI, RFI; Inductance Min:900µH; Leakage Current Max:1.25mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 30A, 1.25 Ma; Voltage Rating Corcom Te Connectivity - 86R9388 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 30A, 1.25 Ma; Voltage Rating Corcom Te Connectivity
86R9388
Rfi Power Line Filter, 30A, 1.25 Ma; Voltage Rating Corcom Te Connectivity 86R9388
RFI POWER LINE FILTER, 30A, 1.25 mA; Voltage Rating:250VAC; Current Rating:30A; Product Range:SB Series; Capacitance:1.005µF; Filter Terminals:Stud; Filter Type:EMI, RFI; Inductance Min:900µH; Leakage Current Max:1.25mA RoHS Compliant: Yes

RFI POWER LINE FILTER, 30A, 1.25 mA; Voltage Rating:250VAC; Current Rating:30A; Product Range:SB Series; Capacitance:1.005µF; Filter Terminals:Stud; Filter Type:EMI, RFI; Inductance Min:900µH; Leakage Current Max:1.25mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 86R9388
Product Name Rfi Power Line Filter, 30A, 1.25 Ma; Voltage Rating Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF2HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF2HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
3-Phase Filters - 1609989-8 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 130 amps
View Details
2 suppliers