TE Connectivity Power Line Filters 30VK6

Description
TE Connectivity 30VK6 RFI Filter
Request a Quote Datasheet
Description
TE Connectivity 30VK6 RFI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 7828414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7828414
Power Line Filters 7828414
TE Connectivity 30VK6 RFI Filter

TE Connectivity 30VK6 RFI Filter

Supplier's Site
Power Line Filter Modules - CCM1625-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1625-ND
Power Line Filter Modules CCM1625-ND
Single Phase EMC/EMI Line Filter 30A 250VAC 50/60Hz Single Stage Threaded Post (8-32)

Single Phase EMC/EMI Line Filter 30A 250VAC 50/60Hz Single Stage Threaded Post (8-32)

Buy Now Datasheet
Filter, RFI;30 A;2250 VDC (Line to Ground);250 VAC (Max.);Panel Mount - 70185577 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, RFI;30 A;2250 VDC (Line to Ground);250 VAC (Max.);Panel Mount
70185577
Filter, RFI;30 A;2250 VDC (Line to Ground);250 VAC (Max.);Panel Mount 70185577
K Series RFI filters are general-purpose filters which provide line-to-line filtering in addition to normal line-to-ground attenuation of RFI. Particularly suited where pulsed, continuous and/or intermittent RF interference is present in your application. Maximum Leakage Current (Line-to-Ground): 0.5 mA @ 120 VAC, 60 Hz; 1.0 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

K Series RFI filters are general-purpose filters which provide line-to-line filtering in addition to normal line-to-ground attenuation of RFI. Particularly suited where pulsed, continuous and/or intermittent RF interference is present in your application. Maximum Leakage Current (Line-to-Ground): 0.5 mA @ 120 VAC, 60 Hz; 1.0 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7828414 CCM1625-ND 70185577
Product Name Power Line Filters Power Line Filter Modules Filter, RFI;30 A;2250 VDC (Line to Ground);250 VAC (Max.);Panel Mount
Filter Type Single Phase Single Phase Single Phase
Standards and Certifications RoHS
Package / Mounting Chassis Mount Flange
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Choke, 1Mh, 10A, 1-Phase; Dc Current Rating Schurter - 53AJ8387 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Current 10 amps
View Details
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-24 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
Power Line Filters - 2378710 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details