TE Connectivity Power Line Filter Modules 30VB6

Description
Single Phase EMC/EMI Line Filter 30A 250VAC 50/60Hz Single Stage Threaded Post (8-32)
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 30A 250VAC 50/60Hz Single Stage Threaded Post (8-32)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1322-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1322-ND
Power Line Filter Modules CCM1322-ND
Single Phase EMC/EMI Line Filter 30A 250VAC 50/60Hz Single Stage Threaded Post (8-32)

Single Phase EMC/EMI Line Filter 30A 250VAC 50/60Hz Single Stage Threaded Post (8-32)

Buy Now Datasheet
Rfi Power Line Filter, 30A, 700Ua; Filter Applications Corcom Te Connectivity - 52K3296 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 30A, 700Ua; Filter Applications Corcom Te Connectivity
52K3296
Rfi Power Line Filter, 30A, 700Ua; Filter Applications Corcom Te Connectivity 52K3296
RFI POWER LINE FILTER, 30A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

RFI POWER LINE FILTER, 30A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site
Filter, RFI; 30 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line); B Series - 70185717 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, RFI; 30 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line); B Series
70185717
Filter, RFI; 30 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line); B Series 70185717
B Series RFI power line filters are general-purpose low cost filters, which provide effective line-to-ground RFI filtering in most applications. Maximum Leakage Current (Line-to-Ground): 0.4 mA @ 120 VAC, 60 Hz; 0.7 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

B Series RFI power line filters are general-purpose low cost filters, which provide effective line-to-ground RFI filtering in most applications. Maximum Leakage Current (Line-to-Ground): 0.4 mA @ 120 VAC, 60 Hz; 0.7 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1322-ND 52K3296 70185717
Product Name Power Line Filter Modules Rfi Power Line Filter, 30A, 700Ua; Filter Applications Corcom Te Connectivity Filter, RFI; 30 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line); B Series
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Chassis Mount Flange
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-143-598-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
24Vdc 20A DIN rail mount buffer module - DBM20/E - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details