TE Connectivity Rfi Power Line Filter, 30A, 0.36 Ma; Filter Applications Corcom Te Connectivity 30ESB6

Description
RFI POWER LINE FILTER, 30A, 0.36 mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:SB Series RoHS Compliant: Yes
Datasheet
Description
RFI POWER LINE FILTER, 30A, 0.36 mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:SB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rfi Power Line Filter, 30A, 0.36 Ma; Filter Applications Corcom Te Connectivity - 86R9387 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 30A, 0.36 Ma; Filter Applications Corcom Te Connectivity
86R9387
Rfi Power Line Filter, 30A, 0.36 Ma; Filter Applications Corcom Te Connectivity 86R9387
RFI POWER LINE FILTER, 30A, 0.36 mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:SB Series RoHS Compliant: Yes

RFI POWER LINE FILTER, 30A, 0.36 mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:SB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 86R9387
Product Name Rfi Power Line Filter, 30A, 0.36 Ma; Filter Applications Corcom Te Connectivity
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-103-983-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details