TE Connectivity Power Line Filters 30EMC6

Description
TE Connectivity 30EMC6 RFI Filter
Request a Quote Datasheet
Description
TE Connectivity 30EMC6 RFI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 7828675 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
7828675
Power Line Filters 7828675
TE Connectivity 30EMC6 RFI Filter

TE Connectivity 30EMC6 RFI Filter

Supplier's Site
Power Line Filter Modules - 30EMC6-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
30EMC6-ND
Power Line Filter Modules 30EMC6-ND
Single Phase EMC/EMI Line Filter 30A 250VAC 50/60Hz Two Stage Threaded Post (8-32)

Single Phase EMC/EMI Line Filter 30A 250VAC 50/60Hz Two Stage Threaded Post (8-32)

Buy Now Datasheet
Emi/rfi Power Line Filter 30A1.52Ma; Filter Applications Corcom Te Connectivity - 53K6424 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Power Line Filter 30A1.52Ma; Filter Applications Corcom Te Connectivity
53K6424
Emi/rfi Power Line Filter 30A1.52Ma; Filter Applications Corcom Te Connectivity 53K6424
EMI/RFI POWER LINE FILTER 30A1.52mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

EMI/RFI POWER LINE FILTER 30A1.52mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 7828675 30EMC6-ND 53K6424
Product Name Power Line Filters Power Line Filter Modules Emi/rfi Power Line Filter 30A1.52Ma; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase Single Phase
Standards and Certifications RoHS RoHS
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-123-531-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multi-Function Inlet Filters - 1-6609000-1 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
EMI/RFI Filters (LC, RC Networks) - 568-5868-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details