TE Connectivity Power Line Filter, 30A, 250Vac; Voltage Rating Corcom Te Connectivity 30EHZ6

Description
POWER LINE FILTER, 30A, 250VAC; Voltage Rating:250VAC; Current Rating:30A; Product Range:HZ Series; Capacitance:0.74µF; Filter Terminals:Stud; Filter Type:1 Phase; Inductance Min:900µH; Leakage Current Max:5µA RoHS Compliant: Yes
Description
POWER LINE FILTER, 30A, 250VAC; Voltage Rating:250VAC; Current Rating:30A; Product Range:HZ Series; Capacitance:0.74µF; Filter Terminals:Stud; Filter Type:1 Phase; Inductance Min:900µH; Leakage Current Max:5µA RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Line Filter, part number 45T0067, is designed for applications requiring effective attenuation of RFI noise in the frequency range of 10 kHz to 30 MHz. It is rated for a maximum voltage of 250 VAC and a current rating of 30 A. The filter features low leakage current, with a maximum of 5 µA at 250 VAC, making it suitable for sensitive electronic applications. The operating temperature range is from -10°C to +40°C, with adjustments for higher ambient temperatures. The filter is UL recognized, CSA certified, and VDE approved, ensuring compliance with international safety standards. It utilizes .250 [6.3] spade terminals for easy integration into existing systems. This product is part of the HZ Series, known for its compact size and cost-effectiveness.

Datasheet Summary
Powered by GS/AI

The Power Line Filter, part number 45T0067, is designed for applications requiring effective attenuation of RFI noise in the frequency range of 10 kHz to 30 MHz. It is rated for a maximum voltage of 250 VAC and a current rating of 30 A. The filter features low leakage current, with a maximum of 5 µA at 250 VAC, making it suitable for sensitive electronic applications. The operating temperature range is from -10°C to +40°C, with adjustments for higher ambient temperatures. The filter is UL recognized, CSA certified, and VDE approved, ensuring compliance with international safety standards. It utilizes .250 [6.3] spade terminals for easy integration into existing systems. This product is part of the HZ Series, known for its compact size and cost-effectiveness.

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 30A, 250Vac; Voltage Rating Corcom Te Connectivity - 45T0067 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 30A, 250Vac; Voltage Rating Corcom Te Connectivity
45T0067
Power Line Filter, 30A, 250Vac; Voltage Rating Corcom Te Connectivity 45T0067
POWER LINE FILTER, 30A, 250VAC; Voltage Rating:250VAC; Current Rating:30A; Product Range:HZ Series; Capacitance:0.74µF; Filter Terminals:Stud; Filter Type:1 Phase; Inductance Min:900µH; Leakage Current Max:5µA RoHS Compliant: Yes

POWER LINE FILTER, 30A, 250VAC; Voltage Rating:250VAC; Current Rating:30A; Product Range:HZ Series; Capacitance:0.74µF; Filter Terminals:Stud; Filter Type:1 Phase; Inductance Min:900µH; Leakage Current Max:5µA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 45T0067
Product Name Power Line Filter, 30A, 250Vac; Voltage Rating Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-128-429-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Specs
Rated Voltage 7 to 60 volts
View Details