TE Connectivity Emi/rfi Power Line Filter, 30A 30Ma; Filter Applications Corcom Te Connectivity 30BCF10

Description
EMI/RFI POWER LINE FILTER, 30A 30mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes
Description
EMI/RFI POWER LINE FILTER, 30A 30mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Emi/rfi Power Line Filter, 30A 30Ma; Filter Applications Corcom Te Connectivity - 14N8383 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Power Line Filter, 30A 30Ma; Filter Applications Corcom Te Connectivity
14N8383
Emi/rfi Power Line Filter, 30A 30Ma; Filter Applications Corcom Te Connectivity 14N8383
EMI/RFI POWER LINE FILTER, 30A 30mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

EMI/RFI POWER LINE FILTER, 30A 30mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 14N8383
Product Name Emi/rfi Power Line Filter, 30A 30Ma; Filter Applications Corcom Te Connectivity
Filter Type Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-110-813-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
20-40A DIN Rail Redundancy Modules - DRM40B - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details