TE Connectivity Power Line Filter Modules 30AYP6C

Description
Three Phase (Wye) EMC/EMI Line Filter 30A AC 50/60Hz Two Stage Threaded Post (1/4-20)
Request a Quote Datasheet
Description
Three Phase (Wye) EMC/EMI Line Filter 30A AC 50/60Hz Two Stage Threaded Post (1/4-20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1727-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1727-ND
Power Line Filter Modules CCM1727-ND
Three Phase (Wye) EMC/EMI Line Filter 30A AC 50/60Hz Two Stage Threaded Post (1/4-20)

Three Phase (Wye) EMC/EMI Line Filter 30A AC 50/60Hz Two Stage Threaded Post (1/4-20)

Buy Now Datasheet
Rfi Power Line Filter, 30A, 3.4Ma; Filter Applications Corcom Te Connectivity - 52K4524 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 30A, 3.4Ma; Filter Applications Corcom Te Connectivity
52K4524
Rfi Power Line Filter, 30A, 3.4Ma; Filter Applications Corcom Te Connectivity 52K4524
RFI POWER LINE FILTER, 30A, 3.4mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

RFI POWER LINE FILTER, 30A, 3.4mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site
Filter, RFI, Power Line, 3 Phase, 30 Amp - 70185619 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, RFI, Power Line, 3 Phase, 30 Amp
70185619
Filter, RFI, Power Line, 3 Phase, 30 Amp 70185619
The A Series 3-phase filters are designed for 3-phase, 4-wire, WYE applications providing filtering in each of the three lines plus the neutral and ground line. These standard, high performance RFI power line filters may be used on a 3-phase DELTA system. The dual stage AYT provides higher performance, while the single stage AYP is good for lower noise environments. The mounting brackets and the end bell kits are sold separately. The end bell mounting kit is available in two sizes (20/30 A and 45/60 A). Maximum Leakage Current (Line-to-Ground): 1.4 mA @ 120 VAC, 60 Hz; 3.4 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 1500 VAC; Neutral-to-Ground — 1500 VAC; Line-to-Neutral — 1450 VDC. Operating Frequency: 50/60 Hz. Rated Voltage: Phase-to-Phase — 440 VAC; Phase-to-Neutral/Gro und — 250 VAC. Features: Effective for Both Balanced and Unbalanced Three-Phase Loads Ground Choke Included Shielded Construction Both Common Mode and Differential Mode Suppression from 50 kHz to 30 MHz

The A Series 3-phase filters are designed for 3-phase, 4-wire, WYE applications providing filtering in each of the three lines plus the neutral and ground line. These standard, high performance RFI power line filters may be used on a 3-phase DELTA system. The dual stage AYT provides higher performance, while the single stage AYP is good for lower noise environments. The mounting brackets and the end bell kits are sold separately. The end bell mounting kit is available in two sizes (20/30 A and 45/60 A). Maximum Leakage Current (Line-to-Ground): 1.4 mA @ 120 VAC, 60 Hz; 3.4 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 1500 VAC; Neutral-to-Ground — 1500 VAC; Line-to-Neutral — 1450 VDC. Operating Frequency: 50/60 Hz. Rated Voltage: Phase-to-Phase — 440 VAC; Phase-to-Neutral/Ground — 250 VAC.
Features:

  • Effective for Both Balanced and Unbalanced Three-Phase Loads
  • Ground Choke Included
  • Shielded Construction
  • Both Common Mode and Differential Mode Suppression from 50 kHz to 30 MHz
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1727-ND 52K4524 70185619
Product Name Power Line Filter Modules Rfi Power Line Filter, 30A, 3.4Ma; Filter Applications Corcom Te Connectivity Filter, RFI, Power Line, 3 Phase, 30 Amp
Filter Type Three Phase Three Phase Three Phase
Package / Mounting Chassis Mount Bulkhead
Product Standards UL Recognized Component Mark (US and Canadian); UL
Operating Temperature -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - PEMI8CSP/RW/P,135-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filters - 2871231 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details