TE Connectivity Mechanical Connectors 308710-000

Description
Body Features Blocked : No Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded & Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 4 Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range (MMSQ) : 35 - 185 Compatible Conductor Range (AWGKC) : 2 - 400 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Other Conductor Gauge Type : Metric Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Blocked : No Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded & Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 4 Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range (MMSQ) : 35 - 185 Compatible Conductor Range (AWGKC) : 2 - 400 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Other Conductor Gauge Type : Metric Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa Product Type Features Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 308710-000 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
308710-000
Mechanical Connectors 308710-000
Body Features Blocked : No Compatible Conductor Material : Aluminum, Copper Conductor Type : Stranded & Solid Primary Product Material : Aluminum Configuration Features Number of Bolts : 4 Dimensions Bolt Head Size (Across Flats) (MM) : 19 Compatible Conductor Cross-Section Range (MMSQ) : 35 - 185 Compatible Conductor Range (AWGKC) : 2 - 400 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Bolted Connector Other Conductor Gauge Type : Metric Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa Product Type Features Installation Technology : Shear Bolt

Body Features


  • Blocked : No
  • Compatible Conductor Material : Aluminum, Copper
  • Conductor Type : Stranded & Solid
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Bolts : 4

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 19
  • Compatible Conductor Cross-Section Range (MMSQ) : 35 - 185
  • Compatible Conductor Range (AWGKC) : 2 - 400

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Connector Product Type : Bolted Connector

Other


  • Conductor Gauge Type : Metric

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands, China, Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Shear Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 308710-000
Product Name Mechanical Connectors
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 1508-014-1016-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details