RF Adapters - Between Series
RF/COAXIAL ADAPTER, N JACK-TNC PLUG; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 3082 2311 00 | 07H8300 |
| Product Name | RF Adapters - Between Series | Rf/coaxial Adapter, N Jack-Tnc Plug; Convert From Coax Type Amp - Te Connectivity |
| Gender | Male / Plug | Male / Plug |