TE Connectivity Rf/coaxial Adapter, Sma Jack-N Jack; Convert From Coax Type Amp - Te Connectivity 3080-2240-00

Description
RF/COAXIAL ADAPTER, SMA JACK-N JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL ADAPTER, SMA JACK-N JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial Adapter, Sma Jack-N Jack; Convert From Coax Type Amp - Te Connectivity - 87K2361 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Sma Jack-N Jack; Convert From Coax Type Amp - Te Connectivity
87K2361
Rf/coaxial Adapter, Sma Jack-N Jack; Convert From Coax Type Amp - Te Connectivity 87K2361
RF/COAXIAL ADAPTER, SMA JACK-N JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, SMA JACK-N JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet
RF Adapters - Between Series - 3080-2240-00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
3080-2240-00
RF Adapters - Between Series 3080-2240-00
RF Adapters - Between Series ADAPTER N JK/SMA JK

RF Adapters - Between Series ADAPTER N JK/SMA JK

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 87K2361 3080-2240-00
Product Name Rf/coaxial Adapter, Sma Jack-N Jack; Convert From Coax Type Amp - Te Connectivity RF Adapters - Between Series
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type SMA
Voltage Rating 335 volts
Frequency 0.000 to 12.000 GHz
View Details
Coaxial Adapters - 735635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 6.000 GHz
View Details
TNC (M) R/A Connector for RG58 Cable - ET-TMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Geometry Right Angle
View Details
Cable Connectors - NCN-MG-Z600-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details