Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1
Configuration Features Number of Branches : 4
Dimensions Body Length : 98 MM [3.858 INCH ] Compatible Cable Diameter - Body (Min) : 15 MM [.59 INCH ] Compatible Cable Diameter - Leg (Max) : 14 MM [.551 INCH ] Compatible Cable Diameter - Leg (Min) : 3.4 MM [.133 INCH ] Expanded Inside Diameter (Min) (Body) : 45 MM [1.771 INCH ] Expanded Inside Diameter (Min) (Leg) : 14 MM [.551 INCH ] Leg Length : 25 MM [.984 INCH ] Overall Product Length : 98 MM [3.858 INCH ] Recovered Inside Diameter (Max) (Body) : 60 MM [2.362 INCH ] Recovered Inside Diameter (Max) (Leg) : 3.4 MM [.133 INCH ] Recovered Wall Thickness (Max) (Body) : 2.5 MM [.098 INCH ] Recovered Wall Thickness (Max) (Leg) : 1.9 MM [.074 INCH ] Wall Thickness : Thick/Heavy
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes
Packaging Features Packaging Quantity : 5
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, Americas
Product Type Features Adhesive Coating : With Coating Style : Planar, Spiral Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single
Usage Conditions Environmental Resistance : Moisture, Weathering, Salt Water, Contaminated Water, Rain Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Body Features
- Flexibility : Semi-Rigid
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 2.5:1
Configuration Features
Dimensions
- Body Length : 98 MM [3.858 INCH ]
- Compatible Cable Diameter - Body (Min) : 15 MM [.59 INCH ]
- Compatible Cable Diameter - Leg (Max) : 14 MM [.551 INCH ]
- Compatible Cable Diameter - Leg (Min) : 3.4 MM [.133 INCH ]
- Expanded Inside Diameter (Min) (Body) : 45 MM [1.771 INCH ]
- Expanded Inside Diameter (Min) (Leg) : 14 MM [.551 INCH ]
- Leg Length : 25 MM [.984 INCH ]
- Overall Product Length : 98 MM [3.858 INCH ]
- Recovered Inside Diameter (Max) (Body) : 60 MM [2.362 INCH ]
- Recovered Inside Diameter (Max) (Leg) : 3.4 MM [.133 INCH ]
- Recovered Wall Thickness (Max) (Body) : 2.5 MM [.098 INCH ]
- Recovered Wall Thickness (Max) (Leg) : 1.9 MM [.074 INCH ]
- Wall Thickness : Thick/Heavy
Electrical Characteristics
Operation/Application
- Mechanical Resistance : Against Mechanical Impact
- Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
- UV-Stabilized : Yes
Packaging Features
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa, Americas
Product Type Features
- Adhesive Coating : With
- Coating Style : Planar, Spiral
- Installation Technology : Heat Shrink
- Wall Style (Excluding Adhesive) : Single
Usage Conditions
- Environmental Resistance : Moisture, Weathering, Salt Water, Contaminated Water, Rain
- Flammability Performance : Non-Flame-Retardant
- Fluid Resistance Type : Transformer Oil, Hydrocarbons