TE Connectivity Hook Up Wire 306775-000

Description
Body Features Conductor Stranding : High Strand Count Conductor Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Yellow Configuration Features Number of Conductors : 1 Number of Strands : 42 Dimensions Cable Insulation Thickness (INCH) : .004 Conductor Diameter (INCH) : .017 Overall Outside Diameter (INCH) : .029 Strand Size (AWG) : 44 Wire Diameter (INCH) : .029 Wire Size (AWG) : 28 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Operation/Applicatio n Wire Class : Equipment Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 80 Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Conductor Stranding : High Strand Count Conductor Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Yellow Configuration Features Number of Conductors : 1 Number of Strands : 42 Dimensions Cable Insulation Thickness (INCH) : .004 Conductor Diameter (INCH) : .017 Overall Outside Diameter (INCH) : .029 Strand Size (AWG) : 44 Wire Diameter (INCH) : .029 Wire Size (AWG) : 28 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Operation/Applicatio n Wire Class : Equipment Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 80 Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 306775-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
306775-000
Hook Up Wire 306775-000
Body Features Conductor Stranding : High Strand Count Conductor Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Yellow Configuration Features Number of Conductors : 1 Number of Strands : 42 Dimensions Cable Insulation Thickness (INCH) : .004 Conductor Diameter (INCH) : .017 Overall Outside Diameter (INCH) : .029 Strand Size (AWG) : 44 Wire Diameter (INCH) : .029 Wire Size (AWG) : 28 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Operation/Applicatio n Wire Class : Equipment Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 80 Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Conductor Stranding : High Strand Count Conductor
  • Hook Up Wire Conductor Material : Tin-Coated Copper
  • Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Hook Up Wire Wire Color : Yellow

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 42

Dimensions


  • Cable Insulation Thickness (INCH) : .004
  • Conductor Diameter (INCH) : .017
  • Overall Outside Diameter (INCH) : .029
  • Strand Size (AWG) : 44
  • Wire Diameter (INCH) : .029
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Operation/Application


  • Wire Class : Equipment

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : Spec 80
  • Product Classification : Wire - Spec 80 (FlexLine)
  • Product Type : Wire
  • Wall Type : Single

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 306775-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1738533001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Plated Cadmium Copper
View Details
Hook Up Wire - 050605-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details