TE Connectivity Embedded Accelerometers 3058A-002-P

Description
Body Features Material : Ceramic Number of Axes : 1 Weight : 4.5 G  [.158 OZ ] Electrical Characteristics Excitation Voltage (VDC) : 2.7 - 12 Full Scale Output Voltage (VDC) : ±.06 Zero Acceleration Output (MILV) : ±2 Mechanical Attachment Embedded Accelerometer Mounting Type : Screw Mount Other Acceleration Range (±) (GFORCE) : 2 Nonlinearity (PCTFSO) : ±1 Overall Acceleration Range (±) (GFORCE) : 2 - 100 Sensitivity (MVG) : 15, 6 Sensitivity Range (MVG) : .3 - 12 Product Type Features Accelerometer Type : MEMS DC Embedded Accelerometer Sensor Type : DC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 0-150 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Material : Ceramic Number of Axes : 1 Weight : 4.5 G  [.158 OZ ] Electrical Characteristics Excitation Voltage (VDC) : 2.7 - 12 Full Scale Output Voltage (VDC) : ±.06 Zero Acceleration Output (MILV) : ±2 Mechanical Attachment Embedded Accelerometer Mounting Type : Screw Mount Other Acceleration Range (±) (GFORCE) : 2 Nonlinearity (PCTFSO) : ±1 Overall Acceleration Range (±) (GFORCE) : 2 - 100 Sensitivity (MVG) : 15, 6 Sensitivity Range (MVG) : .3 - 12 Product Type Features Accelerometer Type : MEMS DC Embedded Accelerometer Sensor Type : DC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 0-150 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Accelerometers - 3058A-002-P - TE Connectivity
Berwyn, PA, United States
Embedded Accelerometers
3058A-002-P
Embedded Accelerometers 3058A-002-P
Body Features Material : Ceramic Number of Axes : 1 Weight : 4.5 G  [.158 OZ ] Electrical Characteristics Excitation Voltage (VDC) : 2.7 - 12 Full Scale Output Voltage (VDC) : ±.06 Zero Acceleration Output (MILV) : ±2 Mechanical Attachment Embedded Accelerometer Mounting Type : Screw Mount Other Acceleration Range (±) (GFORCE) : 2 Nonlinearity (PCTFSO) : ±1 Overall Acceleration Range (±) (GFORCE) : 2 - 100 Sensitivity (MVG) : 15, 6 Sensitivity Range (MVG) : .3 - 12 Product Type Features Accelerometer Type : MEMS DC Embedded Accelerometer Sensor Type : DC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 0-150 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Material : Ceramic
  • Number of Axes : 1
  • Weight : 4.5 G  [.158 OZ ]

Electrical Characteristics


  • Excitation Voltage (VDC) : 2.7 - 12
  • Full Scale Output Voltage (VDC) : ±.06
  • Zero Acceleration Output (MILV) : ±2

Mechanical Attachment


  • Embedded Accelerometer Mounting Type : Screw Mount

Other


  • Acceleration Range (±) (GFORCE) : 2
  • Nonlinearity (PCTFSO) : ±1
  • Overall Acceleration Range (±) (GFORCE) : 2 - 100
  • Sensitivity (MVG) : 15, 6
  • Sensitivity Range (MVG) : .3 - 12

Product Type Features


  • Accelerometer Type : MEMS DC
  • Embedded Accelerometer Sensor Type : DC Response Embedded Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 0-150

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 3058A-002-P
Product Name Embedded Accelerometers
Acceleration 2 g
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 10207742-00 - TE Connectivity
Specs
Acceleration 2 to 200 g
Frequency Range 0.0 to 300 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20007180-01 - TE Connectivity
Specs
Acceleration 6000 g
Frequency Range 2 to 10000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Vibration Sensors - 20014450-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 1201F-0100-276 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 0.0 to 4000 Hz
Sensor Technology MEMS
View Details