RF/COAXIAL N PANEL JACK STR 50 OHM SOLDER; Connector Type:N Type; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:10GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 90C1160 |
| Product Name | Rf/coaxial N Panel Jack Str 50 Ohm Solder; Connector Type Amp - Te Connectivity |
| Gender | Female / Jack |