TE CONNECTIVITY Tools 305183
EXTRACTION TOOL; For Use With:Type II, III, III(+), VI, X, and Subminiature Coaxial Contacts; Product Range:Te Connectivity 305; Body Material:Steel & Plastic; Colour:Black ; Length:5.53"; Tool Body Material:Steel RoHS Compliant: Yes
EXTRACTION TOOL, SERIES 1; For Use With:Type II, III, III(+), VI, X, and Subminiature Coaxial Contacts; Product Range:Te Connectivity 305; Tool Body Material:Plastic, Steel RoHS Compliant: Yes
EXTRACTION TOOL; FOR USE WITH:TYPE II, III(+) SIZE 16 PIN & SOCKET CONTACTS; PRODUCT RANGE:TE CONNECTIVITY 305; BODY MATERIAL:STEEL & PLASTIC; COLOUR:BLACK ; LENGTH:5.53"; TOOL BODY MATERIAL:STEEL ROHS COMPLIANT: NO
CONTACT EXTRACTION TOOL
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Radwell International | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Hand Tools | Hand Tools | Hand Tools | Hand Tools | Hand Tools |
| Product Number | 305183 | 305183 | 44F8408 | 305183 | |
| Product Name | EXTRACT TOOL TYPE 2 20-16 | Tools | Removal Tool | Extraction Tool; For Use With Te Connectivity | Insertion, Extraction |