TE Connectivity Multicore Cable 304531-000

Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Shield Material : Tin-Plated Copper Wire Color (Base) : Light Violet Wire Color (Stripe) : Green Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : .3255 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55F Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Shield Material : Tin-Plated Copper Wire Color (Base) : Light Violet Wire Color (Stripe) : Green Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : .3255 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55F Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 304531-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
304531-000
Multicore Cable 304531-000
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Shield Material : Tin-Plated Copper Wire Color (Base) : Light Violet Wire Color (Stripe) : Green Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : .3255 Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55F Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Cable Color : Black
  • Conductor Material : Tin-Plated Copper
  • Shield Material : Tin-Plated Copper
  • Wire Color (Base) : Light Violet
  • Wire Color (Stripe) : Green

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Wire Size (MMSQ) : .3255
  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (V) : 600

Operation/Application


  • Shielded : Yes

Other


  • Product Source : US

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 55F
  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now
 - 304531-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Filterline Cable

Filterline Cable

Buy Now
Swedesboro, NJ, United States
Wire & Cable

Wire & Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 304531-000 304531-000
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064553-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
Power Cable Assemblies - 1483351-3 - TE Connectivity
Specs
Cable Length 0.8202 ft (2.5 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 221 C (-40 to 430 F)
View Details
9 suppliers
Twisted Pair Cable - 162927-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers