Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : >3:1
Dimensions Compatible Cable Diameter (Max) : 165 MM [6.496 INCH ] Compatible Cable Diameter (Min) : 55 MM [2.165 INCH ] Expanded Inside Diameter (Min) : 144 MM [5.669 INCH ] Product Length : 2000 MM [78.74 INCH ] Recovered Inside Diameter (Max) : 28 MM [1.1 INCH ] Recovered Wall Thickness (Max) (MM) : 1.5 Wall Thickness : Thick
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-247
Mechanical Attachment Mechanical Reinforcement : Yes
Operation/Applicatio
n Marine-Offshore-Ship
building Certified : No Mechanical Resistance : Against Mechanical Impact Power Component Application Type : Aerial Applications, Underground, Direct Buried UV-Stabilized : Yes
Other Product Use : Cable Jacket Repair
Product Availability Product Availability : Worldwide
Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Sleeve Power Component Options : Channels & Clips Wall Style (Excluding Adhesive) : Reinforced
Usage Conditions Environmental Resistance : Weathering Flammability Performance : Non-Flame-Retardant
Body Features
- Flexibility : Semi-Rigid
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : >3:1
Dimensions
- Compatible Cable Diameter (Max) : 165 MM [6.496 INCH ]
- Compatible Cable Diameter (Min) : 55 MM [2.165 INCH ]
- Expanded Inside Diameter (Min) : 144 MM [5.669 INCH ]
- Product Length : 2000 MM [78.74 INCH ]
- Recovered Inside Diameter (Max) : 28 MM [1.1 INCH ]
- Recovered Wall Thickness (Max) (MM) : 1.5
- Wall Thickness : Thick
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : IEC 60684-3-247
Mechanical Attachment
- Mechanical Reinforcement : Yes
Operation/Application
- Marine-Offshore-Shipbuilding Certified : No
- Mechanical Resistance : Against Mechanical Impact
- Power Component Application Type : Aerial Applications, Underground, Direct Buried
- UV-Stabilized : Yes
Other
- Product Use : Cable Jacket Repair
Product Availability
- Product Availability : Worldwide
Product Type Features
- Adhesive Coating : With
- Coating Style : Inline
- Installation Technology : Heat Shrink
- Power Cable Wrap Product Type : Sleeve
- Power Component Options : Channels & Clips
- Wall Style (Excluding Adhesive) : Reinforced
Usage Conditions
- Environmental Resistance : Weathering
- Flammability Performance : Non-Flame-Retardant