TE Connectivity Vibration Sensors 3038-0050-03

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Ceramic Product Weight : .6 G  [.021 OZ ] Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Mechanical Attachment Sensor Mount Type : Solder Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 50 Non-Linearity (FSO) (PCT) : ±1 Overall Acceleration Range (±) (GFORCE) : 50 - 6000 Sensitivity (MVG) : 1 Sensitivity Range (MVG) : .1 - 2 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Embedded Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-100 to 0-5000 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Ceramic Product Weight : .6 G  [.021 OZ ] Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Mechanical Attachment Sensor Mount Type : Solder Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 50 Non-Linearity (FSO) (PCT) : ±1 Overall Acceleration Range (±) (GFORCE) : 50 - 6000 Sensitivity (MVG) : 1 Sensitivity Range (MVG) : .1 - 2 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Embedded Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-100 to 0-5000 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 3038-0050-03 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
3038-0050-03
Vibration Sensors 3038-0050-03
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Ceramic Product Weight : .6 G  [.021 OZ ] Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.1 Zero Acceleration Output (MILV) : ±25 Mechanical Attachment Sensor Mount Type : Solder Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 50 Non-Linearity (FSO) (PCT) : ±1 Overall Acceleration Range (±) (GFORCE) : 50 - 6000 Sensitivity (MVG) : 1 Sensitivity Range (MVG) : .1 - 2 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Embedded Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-100 to 0-5000 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Ceramic
  • Product Weight : .6 G  [.021 OZ ]

Electrical Characteristics


  • Excitation Voltage Range (VDC) : 2 - 10
  • Full Scale Output Voltage (VDC) : ±.1
  • Zero Acceleration Output (MILV) : ±25

Mechanical Attachment


  • Sensor Mount Type : Solder

Operation/Application


  • Output Current Type : DC

Other


  • Acceleration Range (±) (GFORCE) : 50
  • Non-Linearity (FSO) (PCT) : ±1
  • Overall Acceleration Range (±) (GFORCE) : 50 - 6000
  • Sensitivity (MVG) : 1
  • Sensitivity Range (MVG) : .1 - 2

Product Type Features


  • Accelerometer Type : MEMS DC
  • Sensor Package : Embedded
  • Vibration Sensor Product Type : MEMS Accelerometer

Signal Characteristics


  • Frequency Response (HZ) : 0-100 to 0-5000

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Accelerometers - 223-3038-0050-03-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
223-3038-0050-03-ND
Accelerometers 223-3038-0050-03-ND
3038 ACCELEROMETER

3038 ACCELEROMETER

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Vibration Measurement Instruments and Vibration Analyzers Accelerometers
Product Number 3038-0050-03 223-3038-0050-03-ND
Product Name Vibration Sensors Accelerometers
Acceleration 50 g
Frequency Range 0.0 to 5000 Hz
Sensor Technology MEMS
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 10219361-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 1900 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20017702-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 4500 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 20011086-10 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.1000 to 10000 Hz
Operating Temperature -67 to 248 F (-55 to 120 C)
View Details
Vibration Sensors - 20025127-30 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details