Body Features Hook Up Wire Conductor Material : Silver-Coated High Strength Copper Alloy Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : Black
Configuration Features Number of Conductors : 1 Number of Strands : 7
Dimensions Conductor Diameter : .37 MM [.015 INCH ] Conductor Diameter Range (INCH) : .018 - .019 Overall Outside Diameter : .89 MM [.035 INCH ] Strand Size (AWG) : 36 Wire Diameter : .89 MM [.035 INCH ] Wire Size (AWG) : 28
Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Resistance (Max) : 74.4 ω/1000ft @ 20°C
Other Wire Source : United States
Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 55 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire
Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Body Features
- Hook Up Wire Conductor Material : Silver-Coated High Strength Copper Alloy
- Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer
- Hook Up Wire Wire Color : Black
Configuration Features
- Number of Conductors : 1
- Number of Strands : 7
Dimensions
- Conductor Diameter : .37 MM [.015 INCH ]
- Conductor Diameter Range (INCH) : .018 - .019
- Overall Outside Diameter : .89 MM [.035 INCH ]
- Strand Size (AWG) : 36
- Wire Diameter : .89 MM [.035 INCH ]
- Wire Size (AWG) : 28
Electrical Characteristics
- Hook Up Wire Voltage Rating (V) : 600
- Resistance (Max) : 74.4 Ω/1000ft @ 20°C
Other
- Wire Source : United States
Product Type Features
- Cable Style : Primary
- Hook Up Wire Cable Type : Spec 55
- Product Classification : High Performance - Spec 44, 55 & RCW
- Product Type : Wire
Usage Conditions
- Operating Temperature Range (DEGC) : -65 - 200